Vishay Intertechnology, Inc. RES 820 OHM 5% 5W MET OXIDE AXL CP0005820R0JB14

Description
RES 820ohm 5% 5W MET OXIDE AXL
Request a Quote
Description
RES 820ohm 5% 5W MET OXIDE AXL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 820 OHM 5% 5W MET OXIDE AXL - CP0005820R0JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 5% 5W MET OXIDE AXL
CP0005820R0JB14
RES 820 OHM 5% 5W MET OXIDE AXL CP0005820R0JB14
RES 820ohm 5% 5W MET OXIDE AXL

RES 820ohm 5% 5W MET OXIDE AXL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0005820R0JB14
Product Name RES 820 OHM 5% 5W MET OXIDE AXL
Resistance Range 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details