Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 80 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP000580R00JB14

Description
Res Metal Oxide|Wirewound 80 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Oxide|Wirewound 80 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 80 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk - CP000580R00JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 80 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
CP000580R00JB14
Res Metal Oxide|Wirewound 80 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP000580R00JB14
Res Metal Oxide|Wirewound 80 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 80 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CP000580R00JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP000580R00JB14-ND
Through Hole Resistors CP000580R00JB14-ND
80 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

80 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP000580R00JB14 CP000580R00JB14-ND
Product Name Res Metal Oxide|Wirewound 80 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalOxide; Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 300 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers