Vishay Intertechnology, Inc. RES 7.5K OHM 5% 5W MET OXIDE AXL CP00057K500JB14

Description
RES 7.5Kohm 5% 5W MET OXIDE AXL
Request a Quote
Description
RES 7.5Kohm 5% 5W MET OXIDE AXL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 5% 5W MET OXIDE AXL - CP00057K500JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 5% 5W MET OXIDE AXL
CP00057K500JB14
RES 7.5K OHM 5% 5W MET OXIDE AXL CP00057K500JB14
RES 7.5Kohm 5% 5W MET OXIDE AXL

RES 7.5Kohm 5% 5W MET OXIDE AXL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00057K500JB14
Product Name RES 7.5K OHM 5% 5W MET OXIDE AXL
Resistance Range 7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C514J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details