Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 75 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP000575R00KB14

Description
Res Metal Oxide|Wirewound 75 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 75 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 75 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk - CP000575R00KB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 75 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
CP000575R00KB14
Res Metal Oxide|Wirewound 75 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP000575R00KB14
Res Metal Oxide|Wirewound 75 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 75 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP000575R00KB14
Product Name Res Metal Oxide|Wirewound 75 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details