Vishay Intertechnology, Inc. RES 750 OHM 5% 5W MET OXIDE AXL CP0005750R0JB14

Description
RES 750ohm 5% 5W MET OXIDE AXL
Request a Quote
Description
RES 750ohm 5% 5W MET OXIDE AXL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 5% 5W MET OXIDE AXL - CP0005750R0JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 5% 5W MET OXIDE AXL
CP0005750R0JB14
RES 750 OHM 5% 5W MET OXIDE AXL CP0005750R0JB14
RES 750ohm 5% 5W MET OXIDE AXL

RES 750ohm 5% 5W MET OXIDE AXL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0005750R0JB14
Product Name RES 750 OHM 5% 5W MET OXIDE AXL
Resistance Range 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR47J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers