Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 6.2 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP00056R200JB143

Description
Res Metal Oxide|Wirewound 6.2 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 6.2 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 6.2 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00056R200JB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 6.2 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00056R200JB143
Res Metal Oxide|Wirewound 6.2 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP00056R200JB143
Res Metal Oxide|Wirewound 6.2 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 6.2 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00056R200JB143
Product Name Res Metal Oxide|Wirewound 6.2 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details