Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 6 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP00056R000KB14

Description
Res Metal Oxide|Wirewound 6 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 6 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 6 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00056R000KB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 6 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00056R000KB14
Res Metal Oxide|Wirewound 6 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP00056R000KB14
Res Metal Oxide|Wirewound 6 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 6 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00056R000KB14
Product Name Res Metal Oxide|Wirewound 6 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details