Vishay Intertechnology, Inc. RES 6.8K OHM 5% 5W MET OXIDE AXL CP00056K800JE14

Description
RES 6.8Kohm 5% 5W MET OXIDE AXL
Request a Quote
Description
RES 6.8Kohm 5% 5W MET OXIDE AXL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 6.8K OHM 5% 5W MET OXIDE AXL - CP00056K800JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8K OHM 5% 5W MET OXIDE AXL
CP00056K800JE14
RES 6.8K OHM 5% 5W MET OXIDE AXL CP00056K800JE14
RES 6.8Kohm 5% 5W MET OXIDE AXL

RES 6.8Kohm 5% 5W MET OXIDE AXL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00056K800JE14
Product Name RES 6.8K OHM 5% 5W MET OXIDE AXL
Resistance Range 6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details