Vishay Intertechnology, Inc. RES 6.8K OHM 5% 5W MET OXIDE AXL CP00056K800JB14

Description
RES 6.8Kohm 5% 5W MET OXIDE AXL
Request a Quote
Description
RES 6.8Kohm 5% 5W MET OXIDE AXL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 6.8K OHM 5% 5W MET OXIDE AXL - CP00056K800JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8K OHM 5% 5W MET OXIDE AXL
CP00056K800JB14
RES 6.8K OHM 5% 5W MET OXIDE AXL CP00056K800JB14
RES 6.8Kohm 5% 5W MET OXIDE AXL

RES 6.8Kohm 5% 5W MET OXIDE AXL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00056K800JB14
Product Name RES 6.8K OHM 5% 5W MET OXIDE AXL
Resistance Range 6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details