Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 5.1 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP00055R100KB14

Description
Res Metal Oxide|Wirewound 5.1 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 5.1 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 5.1 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00055R100KB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 5.1 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00055R100KB14
Res Metal Oxide|Wirewound 5.1 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP00055R100KB14
Res Metal Oxide|Wirewound 5.1 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 5.1 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00055R100KB14
Product Name Res Metal Oxide|Wirewound 5.1 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details