Vishay Intertechnology, Inc. RES 5.1 OHM 5% 5W WIREWOUND AXL CP00055R100JB14

Description
RES 5.1ohm 5% 5W WIREWOUND AXL
Request a Quote Datasheet
Description
RES 5.1ohm 5% 5W WIREWOUND AXL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.1 OHM 5% 5W WIREWOUND AXL - CP00055R100JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1 OHM 5% 5W WIREWOUND AXL
CP00055R100JB14
RES 5.1 OHM 5% 5W WIREWOUND AXL CP00055R100JB14
RES 5.1ohm 5% 5W WIREWOUND AXL

RES 5.1ohm 5% 5W WIREWOUND AXL

Supplier's Site
Through Hole Resistors - CPA-5.1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPA-5.1-ND
Through Hole Resistors CPA-5.1-ND
5.1 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

5.1 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP00055R100JB14 CPA-5.1-ND
Product Name RES 5.1 OHM 5% 5W WIREWOUND AXL Through Hole Resistors
Technology / Construction Wirewound Wirewound
Resistance Range 5.1 ohms 5.1 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers