Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 5K Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP00055K000KB14

Description
Res Metal Oxide|Wirewound 5K Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 5K Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 5K Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00055K000KB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 5K Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00055K000KB14
Res Metal Oxide|Wirewound 5K Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP00055K000KB14
Res Metal Oxide|Wirewound 5K Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 5K Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00055K000KB14
Product Name Res Metal Oxide|Wirewound 5K Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers