Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 50 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP000550R00JE1485

Description
Res Metal Oxide|Wirewound 50 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 50 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 50 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk - CP000550R00JE1485 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 50 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
CP000550R00JE1485
Res Metal Oxide|Wirewound 50 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP000550R00JE1485
Res Metal Oxide|Wirewound 50 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 50 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP000550R00JE1485
Product Name Res Metal Oxide|Wirewound 50 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2176470-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details