Vishay Precision Group 5W,50,5%,BULK,HAZMAT CP000550R00JE14

Description
5W,50,5%,BULK,HAZMAT
Request a Quote Datasheet
Description
5W,50,5%,BULK,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5W,50,5%,BULK,HAZMAT - CP000550R00JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
5W,50,5%,BULK,HAZMAT
CP000550R00JE14
5W,50,5%,BULK,HAZMAT CP000550R00JE14
5W,50,5%,BULK,HAZMAT

5W,50,5%,BULK,HAZMAT

Supplier's Site
Through Hole Resistors - CP000550R00JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP000550R00JE14-ND
Through Hole Resistors CP000550R00JE14-ND
50 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

50 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 50R, 5%, Axial; Resistance Vishay - 83R8184 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 50R, 5%, Axial; Resistance Vishay
83R8184
Wirewound Resistor, 50R, 5%, Axial; Resistance Vishay 83R8184
WIREWOUND RESISTOR, 50R, 5%, AXIAL; Resistance:50ohm; Product Range:CP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 50R, 5%, AXIAL; Resistance:50ohm; Product Range:CP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CP000550R00JE14 CP000550R00JE14-ND 83R8184
Product Name 5W,50,5%,BULK,HAZMAT Through Hole Resistors Wirewound Resistor, 50R, 5%, Axial; Resistance Vishay
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 5-2176470-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details