Vishay Precision Group Wirewound Resistors 5watts 50ohms 5% CP000550R00JB14

Description
Wirewound Resistors 5watts 50ohms 5%
Request a Quote
Description
Wirewound Resistors 5watts 50ohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 5watts 50ohms 5% - CP000550R00JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 5watts 50ohms 5%
CP000550R00JB14
Wirewound Resistors 5watts 50ohms 5% CP000550R00JB14
Wirewound Resistors 5watts 50ohms 5%

Wirewound Resistors 5watts 50ohms 5%

Supplier's Site
Wirewound Resistor, 50 Ohm, 5W, ±5%; Resistance Vishay - 04F7864 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 50 Ohm, 5W, ±5%; Resistance Vishay
04F7864
Wirewound Resistor, 50 Ohm, 5W, ±5%; Resistance Vishay 04F7864
WIREWOUND RESISTOR, 50 OHM, 5W, ±5%; Resistance:50ohm; Product Range:CP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:- RoHS Compliant: No

WIREWOUND RESISTOR, 50 OHM, 5W, ±5%; Resistance:50ohm; Product Range:CP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CP000550R00JB14 04F7864
Product Name Wirewound Resistors 5watts 50ohms 5% Wirewound Resistor, 50 Ohm, 5W, ±5%; Resistance Vishay
Technology / Construction Wirewound Wirewound
Resistance Range 50 ohms 50 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54.9 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers