Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 50 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Box CP000550R00JB05

Description
Res Metal Oxide|Wirewound 50 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Box
Request a Quote
Description
Res Metal Oxide|Wirewound 50 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Box
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 50 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Box - CP000550R00JB05 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 50 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Box
CP000550R00JB05
Res Metal Oxide|Wirewound 50 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Box CP000550R00JB05
Res Metal Oxide|Wirewound 50 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Box

Res Metal Oxide|Wirewound 50 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Box

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP000550R00JB05
Product Name Res Metal Oxide|Wirewound 50 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Box
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers
Through Hole Resistors - 2123460 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details