Vishay Intertechnology, Inc. Through Hole Resistors CP00054R700KE14

Description
4.7 Ohms ±10% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
4.7 Ohms ±10% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CP00054R700KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP00054R700KE14-ND
Through Hole Resistors CP00054R700KE14-ND
4.7 Ohms ±10% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

4.7 Ohms ±10% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet
Resistor - 140985569 - Radwell International
Willingboro, NJ, United States
Resistor
140985569
Resistor 140985569
RESISTOR, AXIAL, 4.7OHM, 5 WATT, WIREWOUND, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, 4.7OHM, 5 WATT, WIREWOUND, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Resistors Resistors
Product Number CP00054R700KE14-ND 140985569
Product Name Through Hole Resistors Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details