Vishay Intertechnology, Inc. RES 4.7 OHM 5% 5W WIREWOUND AXL CP00054R700JE14

Description
RES 4.7ohm 5% 5W WIREWOUND AXL
Request a Quote Datasheet
Description
RES 4.7ohm 5% 5W WIREWOUND AXL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7 OHM 5% 5W WIREWOUND AXL - CP00054R700JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7 OHM 5% 5W WIREWOUND AXL
CP00054R700JE14
RES 4.7 OHM 5% 5W WIREWOUND AXL CP00054R700JE14
RES 4.7ohm 5% 5W WIREWOUND AXL

RES 4.7ohm 5% 5W WIREWOUND AXL

Supplier's Site
Through Hole Resistors - CPRA-4.7-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPRA-4.7-ND
Through Hole Resistors CPRA-4.7-ND
4.7 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

4.7 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP00054R700JE14 CPRA-4.7-ND
Product Name RES 4.7 OHM 5% 5W WIREWOUND AXL Through Hole Resistors
Technology / Construction Wirewound Wirewound
Resistance Range 4.7 ohms 4.7 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers