Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 4K Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP00054K000KE14

Description
Res Metal Oxide|Wirewound 4K Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 4K Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 4K Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00054K000KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 4K Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00054K000KE14
Res Metal Oxide|Wirewound 4K Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP00054K000KE14
Res Metal Oxide|Wirewound 4K Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 4K Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00054K000KE14
Product Name Res Metal Oxide|Wirewound 4K Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2123569 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details