Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 47 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole T/R CP000547R00KR03

Description
Res Metal Oxide|Wirewound 47 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Oxide|Wirewound 47 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 47 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole T/R - CP000547R00KR03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 47 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole T/R
CP000547R00KR03
Res Metal Oxide|Wirewound 47 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole T/R CP000547R00KR03
Res Metal Oxide|Wirewound 47 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole T/R

Res Metal Oxide|Wirewound 47 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP000547R00KR03
Product Name Res Metal Oxide|Wirewound 47 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 464 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details