Vishay Intertechnology, Inc. Res Wirewound|Metal Oxide 47 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP000547R00JE143

Description
Res Wirewound|Metal Oxide 47 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound|Metal Oxide 47 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound|Metal Oxide 47 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk - CP000547R00JE143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound|Metal Oxide 47 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
CP000547R00JE143
Res Wirewound|Metal Oxide 47 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP000547R00JE143
Res Wirewound|Metal Oxide 47 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Wirewound|Metal Oxide 47 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CP000547R00JE143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP000547R00JE143-ND
Through Hole Resistors CP000547R00JE143-ND
47 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

47 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP000547R00JE143 CP000547R00JE143-ND
Product Name Res Wirewound|Metal Oxide 47 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalOxide; Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 300 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details