Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 470 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP0005470R0JB143

Description
Res Metal Oxide|Wirewound 470 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 470 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 470 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk - CP0005470R0JB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 470 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
CP0005470R0JB143
Res Metal Oxide|Wirewound 470 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP0005470R0JB143
Res Metal Oxide|Wirewound 470 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 470 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0005470R0JB143
Product Name Res Metal Oxide|Wirewound 470 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756369 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 7-1625971-7 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 0.1000 ohms
View Details