Vishay Intertechnology, Inc. RES 470 OHM 5% 5W MET OXIDE AXL CP0005470R0JB14

Description
RES 470ohm 5% 5W MET OXIDE AXL
Request a Quote
Description
RES 470ohm 5% 5W MET OXIDE AXL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 5% 5W MET OXIDE AXL - CP0005470R0JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 5% 5W MET OXIDE AXL
CP0005470R0JB14
RES 470 OHM 5% 5W MET OXIDE AXL CP0005470R0JB14
RES 470ohm 5% 5W MET OXIDE AXL

RES 470ohm 5% 5W MET OXIDE AXL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0005470R0JB14
Product Name RES 470 OHM 5% 5W MET OXIDE AXL
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers