Vishay Intertechnology, Inc. RES 43 OHM 5% 5W WIREWOUND AXL CP000543R00JB14

Description
RES 43ohm 5% 5W WIREWOUND AXL
Request a Quote
Description
RES 43ohm 5% 5W WIREWOUND AXL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 43 OHM 5% 5W WIREWOUND AXL - CP000543R00JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43 OHM 5% 5W WIREWOUND AXL
CP000543R00JB14
RES 43 OHM 5% 5W WIREWOUND AXL CP000543R00JB14
RES 43ohm 5% 5W WIREWOUND AXL

RES 43ohm 5% 5W WIREWOUND AXL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP000543R00JB14
Product Name RES 43 OHM 5% 5W WIREWOUND AXL
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details