Vishay Intertechnology, Inc. RES 400 OHM 5% 5W MET OXIDE AXL CP0005400R0JE14

Description
RES 400ohm 5% 5W MET OXIDE AXL
Request a Quote Datasheet
Description
RES 400ohm 5% 5W MET OXIDE AXL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 400 OHM 5% 5W MET OXIDE AXL - CP0005400R0JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 400 OHM 5% 5W MET OXIDE AXL
CP0005400R0JE14
RES 400 OHM 5% 5W MET OXIDE AXL CP0005400R0JE14
RES 400ohm 5% 5W MET OXIDE AXL

RES 400ohm 5% 5W MET OXIDE AXL

Supplier's Site
Through Hole Resistors - CP0005400R0JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP0005400R0JE14-ND
Through Hole Resistors CP0005400R0JE14-ND
400 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

400 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP0005400R0JE14 CP0005400R0JE14-ND
Product Name RES 400 OHM 5% 5W MET OXIDE AXL Through Hole Resistors
Resistance Range 400 ohms 400 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details