Vishay Intertechnology, Inc. RES 400 OHM 5% 5W MET OXIDE AXL CP0005400R0JB14

Description
RES 400ohm 5% 5W MET OXIDE AXL
Request a Quote Datasheet
Description
RES 400ohm 5% 5W MET OXIDE AXL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 400 OHM 5% 5W MET OXIDE AXL - CP0005400R0JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 400 OHM 5% 5W MET OXIDE AXL
CP0005400R0JB14
RES 400 OHM 5% 5W MET OXIDE AXL CP0005400R0JB14
RES 400ohm 5% 5W MET OXIDE AXL

RES 400ohm 5% 5W MET OXIDE AXL

Supplier's Site
Through Hole Resistors - CPC-400-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPC-400-ND
Through Hole Resistors CPC-400-ND
400 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

400 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP0005400R0JB14 CPC-400-ND
Product Name RES 400 OHM 5% 5W MET OXIDE AXL Through Hole Resistors
Resistance Range 400 ohms 400 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers