Vishay Intertechnology, Inc. RES 3.9 OHM 5% 5W WIREWOUND AXL CP00053R900JE14

Description
RES 3.9ohm 5% 5W WIREWOUND AXL
Request a Quote
Description
RES 3.9ohm 5% 5W WIREWOUND AXL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 3.9 OHM 5% 5W WIREWOUND AXL - CP00053R900JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9 OHM 5% 5W WIREWOUND AXL
CP00053R900JE14
RES 3.9 OHM 5% 5W WIREWOUND AXL CP00053R900JE14
RES 3.9ohm 5% 5W WIREWOUND AXL

RES 3.9ohm 5% 5W WIREWOUND AXL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00053R900JE14
Product Name RES 3.9 OHM 5% 5W WIREWOUND AXL
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details