Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 3.3 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP00053R300JB143

Description
Res Metal Oxide|Wirewound 3.3 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 3.3 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 3.3 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00053R300JB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 3.3 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00053R300JB143
Res Metal Oxide|Wirewound 3.3 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP00053R300JB143
Res Metal Oxide|Wirewound 3.3 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 3.3 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00053R300JB143
Product Name Res Metal Oxide|Wirewound 3.3 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 1630012-3 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 15 ohms
View Details