Vishay Intertechnology, Inc. Through Hole Resistors CP00053R200KB14

Description
3.2 Ohms ±10% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
3.2 Ohms ±10% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CP00053R200KB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP00053R200KB14-ND
Through Hole Resistors CP00053R200KB14-ND
3.2 Ohms ±10% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

3.2 Ohms ±10% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Metal Oxide|Wirewound 3.2 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00053R200KB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 3.2 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00053R200KB14
Res Metal Oxide|Wirewound 3.2 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP00053R200KB14
Res Metal Oxide|Wirewound 3.2 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 3.2 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CP00053R200KB14-ND CP00053R200KB14
Product Name Through Hole Resistors Res Metal Oxide|Wirewound 3.2 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound MetalOxide; Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 3.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2123525 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details