Vishay Precision Group Res Metal Oxide|Wirewound 3 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP00053R000KE14

Description
Res Metal Oxide|Wirewound 3 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 3 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 3 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00053R000KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 3 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00053R000KE14
Res Metal Oxide|Wirewound 3 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP00053R000KE14
Res Metal Oxide|Wirewound 3 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 3 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00053R000KE14
Product Name Res Metal Oxide|Wirewound 3 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers