Vishay Intertechnology, Inc. RES 3.0K OHM 5% 5W MET OXIDE AXL CP00053K000JB14

Description
RES 3.0Kohm 5% 5W MET OXIDE AXL
Request a Quote
Description
RES 3.0Kohm 5% 5W MET OXIDE AXL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 3.0K OHM 5% 5W MET OXIDE AXL - CP00053K000JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.0K OHM 5% 5W MET OXIDE AXL
CP00053K000JB14
RES 3.0K OHM 5% 5W MET OXIDE AXL CP00053K000JB14
RES 3.0Kohm 5% 5W MET OXIDE AXL

RES 3.0Kohm 5% 5W MET OXIDE AXL

Supplier's Site
Resistor - 104320706 - Radwell International
Willingboro, NJ, United States
Resistor
104320706
Resistor 104320706
RESISTOR, AXIAL, 3KOHM, 5WATT, WIREWOUND . FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, 3KOHM, 5WATT, WIREWOUND . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Radwell International
Product Category Resistors Resistors
Product Number CP00053K000JB14 104320706
Product Name RES 3.0K OHM 5% 5W MET OXIDE AXL Resistor
Resistance Range 3000 ohms 3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614892-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers