Vishay Intertechnology, Inc. RES 39 OHM 5% 5W WIREWOUND AXL CP000539R00JB14

Description
RES 39ohm 5% 5W WIREWOUND AXL
Request a Quote
Description
RES 39ohm 5% 5W WIREWOUND AXL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 39 OHM 5% 5W WIREWOUND AXL - CP000539R00JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39 OHM 5% 5W WIREWOUND AXL
CP000539R00JB14
RES 39 OHM 5% 5W WIREWOUND AXL CP000539R00JB14
RES 39ohm 5% 5W WIREWOUND AXL

RES 39ohm 5% 5W WIREWOUND AXL

Supplier's Site
Resistor - 126786336 - Radwell International
Willingboro, NJ, United States
Resistor
126786336
Resistor 126786336
WIREWOUND RESISTOR, AXIAL, 39 OHMS, 5W. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND RESISTOR, AXIAL, 39 OHMS, 5W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Radwell International
Product Category Resistors Resistors
Product Number CP000539R00JB14 126786336
Product Name RES 39 OHM 5% 5W WIREWOUND AXL Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.15 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R475JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details