Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 38 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP000538R00JB14

Description
Res Metal Oxide|Wirewound 38 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Oxide|Wirewound 38 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 38 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk - CP000538R00JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 38 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
CP000538R00JB14
Res Metal Oxide|Wirewound 38 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP000538R00JB14
Res Metal Oxide|Wirewound 38 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 38 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CP000538R00JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP000538R00JB14-ND
Through Hole Resistors CP000538R00JB14-ND
38 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

38 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP000538R00JB14 CP000538R00JB14-ND
Product Name Res Metal Oxide|Wirewound 38 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalOxide; Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 300 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details