Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 35 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP000535R00JB14

Description
Res Metal Oxide|Wirewound 35 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 35 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 35 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk - CP000535R00JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 35 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
CP000535R00JB14
Res Metal Oxide|Wirewound 35 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP000535R00JB14
Res Metal Oxide|Wirewound 35 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 35 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP000535R00JB14
Product Name Res Metal Oxide|Wirewound 35 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details