Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 330 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole T/R CP0005330R0KR03

Description
Res Metal Oxide|Wirewound 330 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Oxide|Wirewound 330 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 330 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole T/R - CP0005330R0KR03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 330 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole T/R
CP0005330R0KR03
Res Metal Oxide|Wirewound 330 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole T/R CP0005330R0KR03
Res Metal Oxide|Wirewound 330 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole T/R

Res Metal Oxide|Wirewound 330 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0005330R0KR03
Product Name Res Metal Oxide|Wirewound 330 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details