Vishay Precision Group Wirewound Resistors 330 Ohm 5% 5W CP0005330R0JE14

Description
Wirewound Resistors 330 Ohm 5% 5W
Request a Quote Datasheet
Description
Wirewound Resistors 330 Ohm 5% 5W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 330 Ohm 5% 5W - CP0005330R0JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 330 Ohm 5% 5W
CP0005330R0JE14
Wirewound Resistors 330 Ohm 5% 5W CP0005330R0JE14
Wirewound Resistors 330 Ohm 5% 5W

Wirewound Resistors 330 Ohm 5% 5W

Supplier's Site
Through Hole Resistors - CPRC-330-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPRC-330-ND
Through Hole Resistors CPRC-330-ND
330 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

330 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Wirewound Resistor, 330R, 5%, Axial; Resistance Vishay - 69P4819 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 330R, 5%, Axial; Resistance Vishay
69P4819
Wirewound Resistor, 330R, 5%, Axial; Resistance Vishay 69P4819
WIREWOUND RESISTOR, 330R, 5%, AXIAL; Resistance:330ohm; Product Range:CP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 330R, 5%, AXIAL; Resistance:330ohm; Product Range:CP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CP0005330R0JE14 CPRC-330-ND 69P4819
Product Name Wirewound Resistors 330 Ohm 5% 5W Through Hole Resistors Wirewound Resistor, 330R, 5%, Axial; Resistance Vishay
Technology / Construction Wirewound MetalOxide Wirewound
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers