Vishay Intertechnology, Inc. RES 330 OHM 5% 5W MET OXIDE AXL CP0005330R0JB14

Description
RES 330ohm 5% 5W MET OXIDE AXL
Request a Quote Datasheet
Description
RES 330ohm 5% 5W MET OXIDE AXL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 5% 5W MET OXIDE AXL - CP0005330R0JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 5% 5W MET OXIDE AXL
CP0005330R0JB14
RES 330 OHM 5% 5W MET OXIDE AXL CP0005330R0JB14
RES 330ohm 5% 5W MET OXIDE AXL

RES 330ohm 5% 5W MET OXIDE AXL

Supplier's Site
Through Hole Resistors - CPC-330-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPC-330-ND
Through Hole Resistors CPC-330-ND
330 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

330 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP0005330R0JB14 CPC-330-ND
Product Name RES 330 OHM 5% 5W MET OXIDE AXL Through Hole Resistors
Resistance Range 330 ohms 330 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers