Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 32 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP000532R00JB14

Description
Res Metal Oxide|Wirewound 32 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Oxide|Wirewound 32 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 32 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk - CP000532R00JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 32 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
CP000532R00JB14
Res Metal Oxide|Wirewound 32 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP000532R00JB14
Res Metal Oxide|Wirewound 32 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 32 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CP000532R00JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP000532R00JB14-ND
Through Hole Resistors CP000532R00JB14-ND
32 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

32 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP000532R00JB14 CP000532R00JB14-ND
Product Name Res Metal Oxide|Wirewound 32 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalOxide; Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 300 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details