Vishay Intertechnology, Inc. RES 300 OHM 5% 5W MET OXIDE AXL CP0005300R0JB14

Description
RES 300ohm 5% 5W MET OXIDE AXL
Request a Quote Datasheet
Description
RES 300ohm 5% 5W MET OXIDE AXL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 5% 5W MET OXIDE AXL - CP0005300R0JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 5% 5W MET OXIDE AXL
CP0005300R0JB14
RES 300 OHM 5% 5W MET OXIDE AXL CP0005300R0JB14
RES 300ohm 5% 5W MET OXIDE AXL

RES 300ohm 5% 5W MET OXIDE AXL

Supplier's Site
Through Hole Resistors - CPC-300-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPC-300-ND
Through Hole Resistors CPC-300-ND
300 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

300 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP0005300R0JB14 CPC-300-ND
Product Name RES 300 OHM 5% 5W MET OXIDE AXL Through Hole Resistors
Resistance Range 300 ohms 300 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1722153 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details