Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 2.7 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP00052R700KB14

Description
Res Metal Oxide|Wirewound 2.7 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 2.7 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 2.7 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00052R700KB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 2.7 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00052R700KB14
Res Metal Oxide|Wirewound 2.7 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP00052R700KB14
Res Metal Oxide|Wirewound 2.7 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 2.7 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00052R700KB14
Product Name Res Metal Oxide|Wirewound 2.7 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756634 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers