Vishay Intertechnology, Inc. RES 2.7 OHM 5% 5W WIREWOUND AXL CP00052R700JE14

Description
RES 2.7ohm 5% 5W WIREWOUND AXL
Request a Quote Datasheet
Description
RES 2.7ohm 5% 5W WIREWOUND AXL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7 OHM 5% 5W WIREWOUND AXL - CP00052R700JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7 OHM 5% 5W WIREWOUND AXL
CP00052R700JE14
RES 2.7 OHM 5% 5W WIREWOUND AXL CP00052R700JE14
RES 2.7ohm 5% 5W WIREWOUND AXL

RES 2.7ohm 5% 5W WIREWOUND AXL

Supplier's Site
Through Hole Resistors - CP00052R700JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP00052R700JE14-ND
Through Hole Resistors CP00052R700JE14-ND
2.7 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

2.7 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP00052R700JE14 CP00052R700JE14-ND
Product Name RES 2.7 OHM 5% 5W WIREWOUND AXL Through Hole Resistors
Technology / Construction Wirewound Wirewound
Resistance Range 2.7 ohms 2.7 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details