Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 2 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole T/R CP00052R000JR03

Description
Res Metal Oxide|Wirewound 2 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Oxide|Wirewound 2 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 2 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole T/R - CP00052R000JR03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 2 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole T/R
CP00052R000JR03
Res Metal Oxide|Wirewound 2 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole T/R CP00052R000JR03
Res Metal Oxide|Wirewound 2 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole T/R

Res Metal Oxide|Wirewound 2 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00052R000JR03
Product Name Res Metal Oxide|Wirewound 2 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details