Vishay Intertechnology, Inc. RES 27 OHM 5% 5W WIREWOUND AXL CP000527R00JB14

Description
RES 27ohm 5% 5W WIREWOUND AXL
Request a Quote
Description
RES 27ohm 5% 5W WIREWOUND AXL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 27 OHM 5% 5W WIREWOUND AXL - CP000527R00JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27 OHM 5% 5W WIREWOUND AXL
CP000527R00JB14
RES 27 OHM 5% 5W WIREWOUND AXL CP000527R00JB14
RES 27ohm 5% 5W WIREWOUND AXL

RES 27ohm 5% 5W WIREWOUND AXL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP000527R00JB14
Product Name RES 27 OHM 5% 5W WIREWOUND AXL
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details