Vishay Intertechnology, Inc. Wirewound Resistors 5watts 270ohms 5% CP0005270R0JB143

Description
Wirewound Resistors 5watts 270ohms 5%
Request a Quote Datasheet
Description
Wirewound Resistors 5watts 270ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 5watts 270ohms 5% - CP0005270R0JB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 5watts 270ohms 5%
CP0005270R0JB143
Wirewound Resistors 5watts 270ohms 5% CP0005270R0JB143
Wirewound Resistors 5watts 270ohms 5%

Wirewound Resistors 5watts 270ohms 5%

Supplier's Site
Through Hole Resistors - CP0005270R0JB143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP0005270R0JB143-ND
Through Hole Resistors CP0005270R0JB143-ND
270 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety

270 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP0005270R0JB143 CP0005270R0JB143-ND
Product Name Wirewound Resistors 5watts 270ohms 5% Through Hole Resistors
Technology / Construction Wirewound
Resistance Range 270 ohms 270 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details