Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 25 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP000525R00KE14

Description
Res Metal Oxide|Wirewound 25 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Oxide|Wirewound 25 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 25 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk - CP000525R00KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 25 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
CP000525R00KE14
Res Metal Oxide|Wirewound 25 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP000525R00KE14
Res Metal Oxide|Wirewound 25 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 25 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CP000525R00KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP000525R00KE14-ND
Through Hole Resistors CP000525R00KE14-ND
25 Ohms ±10% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

25 Ohms ±10% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP000525R00KE14 CP000525R00KE14-ND
Product Name Res Metal Oxide|Wirewound 25 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalOxide; Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 300 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details