Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 250 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP0005250R0KB143

Description
Res Metal Oxide|Wirewound 250 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 250 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 250 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk - CP0005250R0KB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 250 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
CP0005250R0KB143
Res Metal Oxide|Wirewound 250 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP0005250R0KB143
Res Metal Oxide|Wirewound 250 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 250 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0005250R0KB143
Product Name Res Metal Oxide|Wirewound 250 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details