Vishay Intertechnology, Inc. RES 24 OHM 5% 5W WIREWOUND AXL CP000524R00JE14

Description
RES 24ohm 5% 5W WIREWOUND AXL
Request a Quote
Description
RES 24ohm 5% 5W WIREWOUND AXL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 24 OHM 5% 5W WIREWOUND AXL - CP000524R00JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24 OHM 5% 5W WIREWOUND AXL
CP000524R00JE14
RES 24 OHM 5% 5W WIREWOUND AXL CP000524R00JE14
RES 24ohm 5% 5W WIREWOUND AXL

RES 24ohm 5% 5W WIREWOUND AXL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP000524R00JE14
Product Name RES 24 OHM 5% 5W WIREWOUND AXL
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers