Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 22K Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP000522K00JE14

Description
Res Metal Oxide|Wirewound 22K Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 22K Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 22K Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk - CP000522K00JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 22K Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
CP000522K00JE14
Res Metal Oxide|Wirewound 22K Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP000522K00JE14
Res Metal Oxide|Wirewound 22K Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 22K Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP000522K00JE14
Product Name Res Metal Oxide|Wirewound 22K Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details