Vishay Intertechnology, Inc. Wirewound Resistors 5watts 220ohms 5% CP0005220R0JB14

Description
Wirewound Resistors 5watts 220ohms 5%
Request a Quote Datasheet
Description
Wirewound Resistors 5watts 220ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 5watts 220ohms 5% - CP0005220R0JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 5watts 220ohms 5%
CP0005220R0JB14
Wirewound Resistors 5watts 220ohms 5% CP0005220R0JB14
Wirewound Resistors 5watts 220ohms 5%

Wirewound Resistors 5watts 220ohms 5%

Supplier's Site
Through Hole Resistors - CPC-220-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPC-220-ND
Through Hole Resistors CPC-220-ND
220 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

220 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP0005220R0JB14 CPC-220-ND
Product Name Wirewound Resistors 5watts 220ohms 5% Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Resistance Range 220 ohms 220 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details