Vishay Precision Group Through Hole Resistors CP000520R00JE14

Description
20 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
20 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPRA-20-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPRA-20-ND
Through Hole Resistors CPRA-20-ND
20 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

20 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet
RES 20 OHM 5% 5W WIREWOUND AXL - CP000520R00JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 5% 5W WIREWOUND AXL
CP000520R00JE14
RES 20 OHM 5% 5W WIREWOUND AXL CP000520R00JE14
RES 20ohm 5% 5W WIREWOUND AXL

RES 20ohm 5% 5W WIREWOUND AXL

Supplier's Site
Resistor - 16322368 - Radwell International
Willingboro, NJ, United States
Resistor
16322368
Resistor 16322368
RESISTOR, AXIAL, 20 OHM, 5 WATT, 5% TOLERANCE, WIREWOUND, 9.52 MM X 22.22 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, 20 OHM, 5 WATT, 5% TOLERANCE, WIREWOUND, 9.52 MM X 22.22 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Wirewound Resistor, 20 Ohm, 5W, 5%; Resistance Vishay - 65K2414 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 20 Ohm, 5W, 5%; Resistance Vishay
65K2414
Wirewound Resistor, 20 Ohm, 5W, 5%; Resistance Vishay 65K2414
WIREWOUND RESISTOR, 20 OHM, 5W, 5%; Resistance:20ohm; Product Range:CP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 20 OHM, 5W, 5%; Resistance:20ohm; Product Range:CP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Radwell International Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CPRA-20-ND CP000520R00JE14 16322368 65K2414
Product Name Through Hole Resistors RES 20 OHM 5% 5W WIREWOUND AXL Resistor Wirewound Resistor, 20 Ohm, 5W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details